onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2163 FPF2163

Description
Manufacturer: ON Semiconductor Win Source Part Number: 804955-FPF2163 Packaging: Reel Mounting Style: SMD Features: Auto Restart, Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.8V ~ 5.5V Rds On (Typ): 120mOhm Supplier Device Package: 6-MicroFET (2x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-WDFN Exposed Pad Current - Output (Maximum): 1.5A Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: FPF2163 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 804955-FPF2163 Packaging: Reel Mounting Style: SMD Features: Auto Restart, Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.8V ~ 5.5V Rds On (Typ): 120mOhm Supplier Device Package: 6-MicroFET (2x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-WDFN Exposed Pad Current - Output (Maximum): 1.5A Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: FPF2163 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2163
FPF2163
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2163 FPF2163
Manufacturer: ON Semiconductor Win Source Part Number: 804955-FPF2163 Packaging: Reel Mounting Style: SMD Features: Auto Restart, Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.8V ~ 5.5V Rds On (Typ): 120mOhm Supplier Device Package: 6-MicroFET (2x2) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 6-WDFN Exposed Pad Current - Output (Maximum): 1.5A Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: FPF2163 Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: ON Semiconductor
Win Source Part Number: 804955-FPF2163
Packaging: Reel
Mounting Style: SMD
Features: Auto Restart, Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 1.8V ~ 5.5V
Rds On (Typ): 120mOhm
Supplier Device Package: 6-MicroFET (2x2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 6-WDFN Exposed Pad
Current - Output (Maximum): 1.5A
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: FPF2163
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
PMIC - Power Distribution Switches, Load Drivers - FPF2163 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF2163
PMIC - Power Distribution Switches, Load Drivers FPF2163
IC PWR SWITCH P-CH 1:1 6MICROFET

IC PWR SWITCH P-CH 1:1 6MICROFET

Supplier's Site Datasheet
High-Side Load Switch, 5.5V, Mlp-6, Full Reel; Power Load Switch Type Onsemi - 52M3292 - Newark, An Avnet Company
Chicago, IL, United States
High-Side Load Switch, 5.5V, Mlp-6, Full Reel; Power Load Switch Type Onsemi
52M3292
High-Side Load Switch, 5.5V, Mlp-6, Full Reel; Power Load Switch Type Onsemi 52M3292
HIGH-SIDE LOAD SWITCH, 5.5V, MLP-6, FULL REEL; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:800mA; On State Resistance:0.12ohm; Distribution Switch Case Style:MLP; No. of Pins:6Pins; Thermal Protection:Yes RoHS Compliant: Yes

HIGH-SIDE LOAD SWITCH, 5.5V, MLP-6, FULL REEL; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:800mA; On State Resistance:0.12ohm; Distribution Switch Case Style:MLP; No. of Pins:6Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Onsemi - 99AC9203 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Onsemi
99AC9203
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Onsemi 99AC9203
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:800mA; On State Resistance:0.12ohm; Distribution Switch Case Style:WDFN; No. of Pins:6Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:800mA; On State Resistance:0.12ohm; Distribution Switch Case Style:WDFN; No. of Pins:6Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF2163 FPF2163 52M3292
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2163 PMIC - Power Distribution Switches, Load Drivers High-Side Load Switch, 5.5V, Mlp-6, Full Reel; Power Load Switch Type Onsemi
Voltage 1.8V ~ 5.5V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38076 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 750-1605/040-000 - WAGO
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details