onsemi PMIC - Power Distribution Switches, Load Drivers FPF2142

Description
IC PWR SWITCH P-CH 1:1 6MICROFET
Datasheet
Description
IC PWR SWITCH P-CH 1:1 6MICROFET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - Power Distribution Switches, Load Drivers - FPF2142 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF2142
PMIC - Power Distribution Switches, Load Drivers FPF2142
IC PWR SWITCH P-CH 1:1 6MICROFET

IC PWR SWITCH P-CH 1:1 6MICROFET

Supplier's Site Datasheet
Ic, High Side Load Switch, 5.5V, Mlp-6; Power Load Switch Type Onsemi - 52M3287 - Newark, An Avnet Company
Chicago, IL, United States
Ic, High Side Load Switch, 5.5V, Mlp-6; Power Load Switch Type Onsemi
52M3287
Ic, High Side Load Switch, 5.5V, Mlp-6; Power Load Switch Type Onsemi 52M3287
IC, HIGH SIDE LOAD SWITCH, 5.5V, MLP-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:300mA; On State Resistance:0.12ohm; Distribution Switch Case Style:MLP; No. of Pins:6Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

IC, HIGH SIDE LOAD SWITCH, 5.5V, MLP-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:300mA; On State Resistance:0.12ohm; Distribution Switch Case Style:MLP; No. of Pins:6Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF2142 52M3287
Product Name PMIC - Power Distribution Switches, Load Drivers Ic, High Side Load Switch, 5.5V, Mlp-6; Power Load Switch Type Onsemi
Current 0.2 amps
Unlock Full Specs
to access all available technical data

Similar Products

19
Specs
Voltage 125~240VAC
Number of Outlets 2
Current 16.0 amps
View Details
Potential distribution module - 750-604 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details