onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2116 FPF2116

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175138-FPF2116 Series: IntelliMAX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto Restart, Status Flag Package: SC-74A, SOT-753 Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.8 V ~ 5.5 V Rds On (Typ): 125 mOhm Family Name: FPF2116 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: SOT-23-5 Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): AAT4608IGV-1-T1; AAT4610BIGV-T1; STMPS2161STR; Introduction Date: October 04, 1996 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175138-FPF2116 Series: IntelliMAX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto Restart, Status Flag Package: SC-74A, SOT-753 Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.8 V ~ 5.5 V Rds On (Typ): 125 mOhm Family Name: FPF2116 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: SOT-23-5 Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): AAT4608IGV-1-T1; AAT4610BIGV-T1; STMPS2161STR; Introduction Date: October 04, 1996 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2116
FPF2116
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2116 FPF2116
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175138-FPF2116 Series: IntelliMAX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Auto Restart, Status Flag Package: SC-74A, SOT-753 Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.8 V ~ 5.5 V Rds On (Typ): 125 mOhm Family Name: FPF2116 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: SOT-23-5 Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): AAT4608IGV-1-T1; AAT4610BIGV-T1; STMPS2161STR; Introduction Date: October 04, 1996 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175138-FPF2116
Series: IntelliMAX
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Auto Restart, Status Flag
Package: SC-74A, SOT-753
Output Type: P-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 1.8 V ~ 5.5 V
Rds On (Typ): 125 mOhm
Family Name: FPF2116
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: SOT-23-5
Current - Output (Maximum): 200mA
Alternative Parts (Cross-Reference): AAT4608IGV-1-T1; AAT4610BIGV-T1; STMPS2161STR;
Introduction Date: October 04, 1996
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF2116
PMIC - Power Distribution Switches, Load Drivers FPF2116
IC PWR SWITCH P-CHAN 1:1 SOT23-5

IC PWR SWITCH P-CHAN 1:1 SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF2116 FPF2116
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2116 PMIC - Power Distribution Switches, Load Drivers
Voltage 1.8 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Power Distribution Units - 2703395 - RS Components, Ltd.
Specs
Number of Outlets 8
Outlets Type E - French
View Details