onsemi PMIC - Power Distribution Switches, Load Drivers FPF2110

Description
IC PWR SWITCH P-CHAN 1:1 SOT23-5
Datasheet
Description
IC PWR SWITCH P-CHAN 1:1 SOT23-5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF2110
PMIC - Power Distribution Switches, Load Drivers FPF2110
IC PWR SWITCH P-CHAN 1:1 SOT23-5

IC PWR SWITCH P-CHAN 1:1 SOT23-5

Supplier's Site Datasheet
High-Side Load Switch, 5.5V, Sot23-5, Full Reel; Power Load Switch Type Onsemi - 43K6929 - Newark, An Avnet Company
Chicago, IL, United States
High-Side Load Switch, 5.5V, Sot23-5, Full Reel; Power Load Switch Type Onsemi
43K6929
High-Side Load Switch, 5.5V, Sot23-5, Full Reel; Power Load Switch Type Onsemi 43K6929
HIGH-SIDE LOAD SWITCH, 5.5V, SOT23-5, FULL REEL; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:600mA; On State Resistance:0.15ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:YesRoHS Compliant: Yes

HIGH-SIDE LOAD SWITCH, 5.5V, SOT23-5, FULL REEL; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:600mA; On State Resistance:0.15ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:YesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF2110 43K6929
Product Name PMIC - Power Distribution Switches, Load Drivers High-Side Load Switch, 5.5V, Sot23-5, Full Reel; Power Load Switch Type Onsemi
Current 0.4 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 753-614 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details