onsemi Electronic Surplus - FPF2107 FPF2107

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175137-FPF2107 Packaging: Reel Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 400mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: FPF2107 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 1.8V ~ 5.5V Rds On: 125mOhm
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175137-FPF2107 Packaging: Reel Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 400mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: FPF2107 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 1.8V ~ 5.5V Rds On: 125mOhm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FPF2107 - 1175137-FPF2107 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FPF2107
1175137-FPF2107
Electronic Surplus - FPF2107 1175137-FPF2107
Manufacturer: ON Semiconductor Win Source Part Number: 1175137-FPF2107 Packaging: Reel Features: Status Flag Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: SC-74A, SOT-753 Current - Output (Maximum): 400mA Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Family Part Number: FPF2107 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 1.8V ~ 5.5V Rds On: 125mOhm

Manufacturer: ON Semiconductor
Win Source Part Number: 1175137-FPF2107
Packaging: Reel
Features: Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: SC-74A, SOT-753
Current - Output (Maximum): 400mA
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Family Part Number: FPF2107
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Load Voltage (V): 1.8V ~ 5.5V
Rds On: 125mOhm

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1175137-FPF2107
Product Name Electronic Surplus - FPF2107
Unlock Full Specs
to access all available technical data