onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2104 FPF2104

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 115325-FPF2104 Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Load: 1.8 V to 5.5 V Rds On (Typ): 125 mOhm Family Name: FPF2104 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX4793EUK; MAX4793EUK+T; MAX4796EUK+; MAX4798EUK; Introduction Date: October 04, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 115325-FPF2104 Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Load: 1.8 V to 5.5 V Rds On (Typ): 125 mOhm Family Name: FPF2104 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX4793EUK; MAX4793EUK+T; MAX4796EUK+; MAX4798EUK; Introduction Date: October 04, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2104
FPF2104
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2104 FPF2104
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 115325-FPF2104 Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Load: 1.8 V to 5.5 V Rds On (Typ): 125 mOhm Family Name: FPF2104 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX4793EUK; MAX4793EUK+T; MAX4796EUK+; MAX4798EUK; Introduction Date: October 04, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 115325-FPF2104
Packaging: Reel - TR
Features: Auto Restart, Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 400mA
Voltage - Load: 1.8 V to 5.5 V
Rds On (Typ): 125 mOhm
Family Name: FPF2104
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): MAX4793EUK; MAX4793EUK+T; MAX4796EUK+; MAX4798EUK;
Introduction Date: October 04, 1996
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF2104
PMIC - Power Distribution Switches, Load Drivers FPF2104
IC PWR SWITCH P-CHAN 1:1 SOT23-5

IC PWR SWITCH P-CHAN 1:1 SOT23-5

Supplier's Site Datasheet
Mosfet, Smart Switch Sot-23, Smd; Power Load Switch Type Onsemi - 97K0131 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Smart Switch Sot-23, Smd; Power Load Switch Type Onsemi
97K0131
Mosfet, Smart Switch Sot-23, Smd; Power Load Switch Type Onsemi 97K0131
MOSFET, SMART SWITCH SOT-23, SMD; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:600mA; On State Resistance:0.125ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes RoHS Compliant: Yes

MOSFET, SMART SWITCH SOT-23, SMD; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:600mA; On State Resistance:0.125ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
High-Side Load Switch, 5.5V, Sot23-5, Full Reel; Power Load Switch Type Onsemi - 43K6924 - Newark, An Avnet Company
Chicago, IL, United States
High-Side Load Switch, 5.5V, Sot23-5, Full Reel; Power Load Switch Type Onsemi
43K6924
High-Side Load Switch, 5.5V, Sot23-5, Full Reel; Power Load Switch Type Onsemi 43K6924
HIGH-SIDE LOAD SWITCH, 5.5V, SOT23-5, FULL REEL; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:600mA; On State Resistance:0.125ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes

HIGH-SIDE LOAD SWITCH, 5.5V, SOT23-5, FULL REEL; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:600mA; On State Resistance:0.125ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF2104 FPF2104 97K0131
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2104 PMIC - Power Distribution Switches, Load Drivers Mosfet, Smart Switch Sot-23, Smd; Power Load Switch Type Onsemi
Voltage 1.8 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details