onsemi Mosfet, Smart Switch Sot-23, Smd; Power Load Switch Type Onsemi FPF2103

Description
MOSFET, SMART SWITCH SOT-23, SMD; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:300mA; On State Resistance:0.125ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes RoHS Compliant: Yes
Datasheet
Description
MOSFET, SMART SWITCH SOT-23, SMD; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:300mA; On State Resistance:0.125ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mosfet, Smart Switch Sot-23, Smd; Power Load Switch Type Onsemi - 97K0130 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Smart Switch Sot-23, Smd; Power Load Switch Type Onsemi
97K0130
Mosfet, Smart Switch Sot-23, Smd; Power Load Switch Type Onsemi 97K0130
MOSFET, SMART SWITCH SOT-23, SMD; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:300mA; On State Resistance:0.125ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes RoHS Compliant: Yes

MOSFET, SMART SWITCH SOT-23, SMD; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:300mA; On State Resistance:0.125ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
High-Side Load Switch, 5.5V, Sot23-5, Full Reel; Power Load Switch Type Onsemi - 43K6923 - Newark, An Avnet Company
Chicago, IL, United States
High-Side Load Switch, 5.5V, Sot23-5, Full Reel; Power Load Switch Type Onsemi
43K6923
High-Side Load Switch, 5.5V, Sot23-5, Full Reel; Power Load Switch Type Onsemi 43K6923
HIGH-SIDE LOAD SWITCH, 5.5V, SOT23-5, FULL REEL; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:300mA; On State Resistance:0.125ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes

HIGH-SIDE LOAD SWITCH, 5.5V, SOT23-5, FULL REEL; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:300mA; On State Resistance:0.125ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF2103
PMIC - Power Distribution Switches, Load Drivers FPF2103
IC PWR SWITCH P-CHAN 1:1 SOT23-5

IC PWR SWITCH P-CHAN 1:1 SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 97K0130 FPF2103
Product Name Mosfet, Smart Switch Sot-23, Smd; Power Load Switch Type Onsemi PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 753-603 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details