onsemi Electronic Surplus - FPF2102 FPF2102

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175135-FPF2102 Series: IntelliMAX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Status Flag Package: SC-74A, SOT-753 Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.8 V ~ 5.5 V Rds On (Typ): 125 mOhm Family Name: FPF2102 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: SOT-23-5 Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): MAX4791EUK; MAX4791EUK+; MAX4796EUK+; Introduction Date: October 04, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175135-FPF2102 Series: IntelliMAX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Status Flag Package: SC-74A, SOT-753 Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.8 V ~ 5.5 V Rds On (Typ): 125 mOhm Family Name: FPF2102 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: SOT-23-5 Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): MAX4791EUK; MAX4791EUK+; MAX4796EUK+; Introduction Date: October 04, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FPF2102 - 1175135-FPF2102 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FPF2102
1175135-FPF2102
Electronic Surplus - FPF2102 1175135-FPF2102
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175135-FPF2102 Series: IntelliMAX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Status Flag Package: SC-74A, SOT-753 Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.8 V ~ 5.5 V Rds On (Typ): 125 mOhm Family Name: FPF2102 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: SOT-23-5 Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): MAX4791EUK; MAX4791EUK+; MAX4796EUK+; Introduction Date: October 04, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175135-FPF2102
Series: IntelliMAX
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Status Flag
Package: SC-74A, SOT-753
Output Type: P-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 1.8 V ~ 5.5 V
Rds On (Typ): 125 mOhm
Family Name: FPF2102
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: SOT-23-5
Current - Output (Maximum): 200mA
Alternative Parts (Cross-Reference): MAX4791EUK; MAX4791EUK+; MAX4796EUK+;
Introduction Date: October 04, 1996
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1175135-FPF2102
Product Name Electronic Surplus - FPF2102
Unlock Full Specs
to access all available technical data