onsemi High-Side Load Switch, 5.5V, Sot23-5; Power Load Switch Type Onsemi FPF2101

Description
HIGH-SIDE LOAD SWITCH, 5.5V, SOT23-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:300mA; On State Resistance:0.125ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes
Datasheet
Description
HIGH-SIDE LOAD SWITCH, 5.5V, SOT23-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:300mA; On State Resistance:0.125ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Side Load Switch, 5.5V, Sot23-5; Power Load Switch Type Onsemi - 43K6921 - Newark, An Avnet Company
Chicago, IL, United States
High-Side Load Switch, 5.5V, Sot23-5; Power Load Switch Type Onsemi
43K6921
High-Side Load Switch, 5.5V, Sot23-5; Power Load Switch Type Onsemi 43K6921
HIGH-SIDE LOAD SWITCH, 5.5V, SOT23-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:300mA; On State Resistance:0.125ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

HIGH-SIDE LOAD SWITCH, 5.5V, SOT23-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:300mA; On State Resistance:0.125ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF2101
PMIC - Power Distribution Switches, Load Drivers FPF2101
IC PWR SWITCH P-CHAN 1:1 SOT23-5

IC PWR SWITCH P-CHAN 1:1 SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 43K6921 FPF2101
Product Name High-Side Load Switch, 5.5V, Sot23-5; Power Load Switch Type Onsemi PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products