onsemi Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers FPF2027

Description
Win Source Part Number: 1155497-FPF2027 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Status Flag Package: Bulk Standard Package: 3,000 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 100mA Output Configuration: High Side Voltage - Load: 1.6V ~ 5.5V Rds On (Typ): 215mOhm Package / Case: 6-UFBGA, WLCSP Supplier Device Package: 6-WLCSP (0.96x1.66) Temperature Range - Operating: -40°C ~ 85°C Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: FAIFSCFPF2027,2156-F PF2027
Request a Quote Datasheet
Description
Win Source Part Number: 1155497-FPF2027 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Status Flag Package: Bulk Standard Package: 3,000 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 100mA Output Configuration: High Side Voltage - Load: 1.6V ~ 5.5V Rds On (Typ): 215mOhm Package / Case: 6-UFBGA, WLCSP Supplier Device Package: 6-WLCSP (0.96x1.66) Temperature Range - Operating: -40°C ~ 85°C Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: FAIFSCFPF2027,2156-F PF2027
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - 1155497-FPF2027 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
1155497-FPF2027
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers 1155497-FPF2027
Win Source Part Number: 1155497-FPF2027 Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers Features: Status Flag Package: Bulk Standard Package: 3,000 Mounting: SMD (SMT) Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 100mA Output Configuration: High Side Voltage - Load: 1.6V ~ 5.5V Rds On (Typ): 215mOhm Package / Case: 6-UFBGA, WLCSP Supplier Device Package: 6-WLCSP (0.96x1.66) Temperature Range - Operating: -40°C ~ 85°C Supply Voltage - Operating: Not Required ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Fairchild Semiconductor Other Names: FAIFSCFPF2027,2156-F PF2027

Win Source Part Number: 1155497-FPF2027
Category: Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Features: Status Flag
Package: Bulk
Standard Package: 3,000
Mounting: SMD (SMT)
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 100mA
Output Configuration: High Side
Voltage - Load: 1.6V ~ 5.5V
Rds On (Typ): 215mOhm
Package / Case: 6-UFBGA, WLCSP
Supplier Device Package: 6-WLCSP (0.96x1.66)
Temperature Range - Operating: -40°C ~ 85°C
Supply Voltage - Operating: Not Required
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Fairchild Semiconductor
Other Names: FAIFSCFPF2027,2156-FPF2027

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1155497-FPF2027
Product Name Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers
Output Options Inverting; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
BQ2026 1.5K-Bit Serial EPROM with SDQ Interface - BQ2026LPR - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage References - 1922497P - RS Components, Ltd.
Specs
Type SOIC; SOIC
View Details