onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2025 FPF2025

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 114772-FPF2025 Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 100mA Voltage - Load: 1.6 V to 5.5 V Rds On (Typ): 215 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-WLCSP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX4793EUS+T; RH-PMICL1AKX; RH-PMICL1AK1; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 114772-FPF2025 Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 100mA Voltage - Load: 1.6 V to 5.5 V Rds On (Typ): 215 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-WLCSP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX4793EUS+T; RH-PMICL1AKX; RH-PMICL1AK1; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2025
FPF2025
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2025 FPF2025
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 114772-FPF2025 Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 100mA Voltage - Load: 1.6 V to 5.5 V Rds On (Typ): 215 mOhm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-WLCSP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX4793EUS+T; RH-PMICL1AKX; RH-PMICL1AK1; Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 114772-FPF2025
Packaging: Reel - TR
Features: Auto Restart, Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 100mA
Voltage - Load: 1.6 V to 5.5 V
Rds On (Typ): 215 mOhm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-WLCSP
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): MAX4793EUS+T; RH-PMICL1AKX; RH-PMICL1AK1;
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - FPF2025 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF2025
PMIC - Power Distribution Switches, Load Drivers FPF2025
IC PWR SWITCH P-CHAN 1:1 6WLCSP

IC PWR SWITCH P-CHAN 1:1 6WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF2025 FPF2025
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2025 PMIC - Power Distribution Switches, Load Drivers
Voltage 1.6 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
Power Distribution Units - 637922 - RS Components, Ltd.
Specs
Number of Outlets 7
Outlets Type F - German Schuko
View Details