onsemi Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Onsemi FPF2004

Description
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:150mA; On State Resistance:0.7ohm; Distribution Switch Case Style:SC-70; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:150mA; On State Resistance:0.7ohm; Distribution Switch Case Style:SC-70; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Onsemi - 07AH3989 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Onsemi
07AH3989
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Onsemi 07AH3989
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:150mA; On State Resistance:0.7ohm; Distribution Switch Case Style:SC-70; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:150mA; On State Resistance:0.7ohm; Distribution Switch Case Style:SC-70; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - FPF2004 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF2004
PMIC - Power Distribution Switches, Load Drivers FPF2004
IC PWR SWITCH P-CHAN 1:1 SC70-5

IC PWR SWITCH P-CHAN 1:1 SC70-5

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 07AH3989 FPF2004
Product Name Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Onsemi PMIC - Power Distribution Switches, Load Drivers
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 1-2141095-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Power Distribution Units - 1237447 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 6
Outlets Type f - german schuko
View Details