onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2000 FPF2000

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067365-FPF2000 Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 50mA Voltage - Load: 1.8 V to 5.5 V Rds On (Typ): 700 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067365-FPF2000 Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 50mA Voltage - Load: 1.8 V to 5.5 V Rds On (Typ): 700 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2000
FPF2000
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2000 FPF2000
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067365-FPF2000 Packaging: Reel - TR Features: Auto Restart, Status Flag Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO Number of Outputs: 1 Current - Output (Max): 50mA Voltage - Load: 1.8 V to 5.5 V Rds On (Typ): 700 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067365-FPF2000
Packaging: Reel - TR
Features: Auto Restart, Status Flag
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, UVLO
Number of Outputs: 1
Current - Output (Max): 50mA
Voltage - Load: 1.8 V to 5.5 V
Rds On (Typ): 700 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
High-Side Load Switch, 5.5V, Sc-70-5, Full Reel; Power Load Switch Type Onsemi - 97J6795 - Newark, An Avnet Company
Chicago, IL, United States
High-Side Load Switch, 5.5V, Sc-70-5, Full Reel; Power Load Switch Type Onsemi
97J6795
High-Side Load Switch, 5.5V, Sc-70-5, Full Reel; Power Load Switch Type Onsemi 97J6795
HIGH-SIDE LOAD SWITCH, 5.5V, SC-70-5, FULL REEL; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:75mA; On State Resistance:0.85ohm; Distribution Switch Case Style:SC-70; No. of Pins:5Pins; Thermal Protection:Yes RoHS Compliant: Yes

HIGH-SIDE LOAD SWITCH, 5.5V, SC-70-5, FULL REEL; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:75mA; On State Resistance:0.85ohm; Distribution Switch Case Style:SC-70; No. of Pins:5Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
Power Load Distribution Switch, Sc-70-5; Power Load Switch Type Onsemi - 46AC0852 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Distribution Switch, Sc-70-5; Power Load Switch Type Onsemi
46AC0852
Power Load Distribution Switch, Sc-70-5; Power Load Switch Type Onsemi 46AC0852
POWER LOAD DISTRIBUTION SWITCH, SC-70-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:75mA; On State Resistance:0.7ohm; Distribution Switch Case Style:SC-70; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD DISTRIBUTION SWITCH, SC-70-5; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:75mA; On State Resistance:0.7ohm; Distribution Switch Case Style:SC-70; No. of Pins:5Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - FPF2000 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF2000
PMIC - Power Distribution Switches, Load Drivers FPF2000
IC PWR SWITCH P-CHAN 1:1 SC70-5

IC PWR SWITCH P-CHAN 1:1 SC70-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF2000 97J6795 FPF2000
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF2000 High-Side Load Switch, 5.5V, Sc-70-5, Full Reel; Power Load Switch Type Onsemi PMIC - Power Distribution Switches, Load Drivers
Voltage 1.8 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details