onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1504BUCX FPF1504BUCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039507-FPF1504BUCX Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 1 V to 3.6 V Rds On (Typ): 15 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-WLCSP (0.96x0.96) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039507-FPF1504BUCX Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 1 V to 3.6 V Rds On (Typ): 15 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-WLCSP (0.96x0.96) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1504BUCX
FPF1504BUCX
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1504BUCX FPF1504BUCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039507-FPF1504BUCX Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 1 V to 3.6 V Rds On (Typ): 15 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-WLCSP (0.96x0.96) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039507-FPF1504BUCX
Packaging: Reel - TR
Features: Load Discharge, Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Load: 1 V to 3.6 V
Rds On (Typ): 15 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-WLCSP (0.96x0.96)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF1504BUCX
PMIC - Power Distribution Switches, Load Drivers FPF1504BUCX
IC PWR SWITCH P-CHAN 1:1 4WLCSP

IC PWR SWITCH P-CHAN 1:1 4WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF1504BUCX FPF1504BUCX
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1504BUCX PMIC - Power Distribution Switches, Load Drivers
Voltage 1 V to 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38041 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 125.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 753-604 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details