onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1321UCX FPF1321UCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175134-FPF1321UCX Series: IntelliMAX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Load Discharge, Slew Rate Controlled Package: 6-UFBGA, WLCSP Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Reverse Current Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.5 V ~ 5.5 V Rds On (Typ): 42 mOhm Family Name: FPF1321UCX Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-WLCSP Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): TCK112G,LF(S; XC8107BD05MR-G; XC8107BC05MR-G; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175134-FPF1321UCX Series: IntelliMAX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Load Discharge, Slew Rate Controlled Package: 6-UFBGA, WLCSP Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Reverse Current Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.5 V ~ 5.5 V Rds On (Typ): 42 mOhm Family Name: FPF1321UCX Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-WLCSP Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): TCK112G,LF(S; XC8107BD05MR-G; XC8107BC05MR-G; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1321UCX - FPF1321UCX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1321UCX
FPF1321UCX
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1321UCX FPF1321UCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175134-FPF1321UCX Series: IntelliMAX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Load Discharge, Slew Rate Controlled Package: 6-UFBGA, WLCSP Output Type: P-Channel Interface: On/Off Switch Type: General Fault Protection: Reverse Current Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.5 V ~ 5.5 V Rds On (Typ): 42 mOhm Family Name: FPF1321UCX Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-WLCSP Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): TCK112G,LF(S; XC8107BD05MR-G; XC8107BC05MR-G; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175134-FPF1321UCX
Series: IntelliMAX
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Load Discharge, Slew Rate Controlled
Package: 6-UFBGA, WLCSP
Output Type: P-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Reverse Current
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 1.5 V ~ 5.5 V
Rds On (Typ): 42 mOhm
Family Name: FPF1321UCX
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-WLCSP
Current - Output (Maximum): 1.5A
Alternative Parts (Cross-Reference): TCK112G,LF(S; XC8107BD05MR-G; XC8107BC05MR-G;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - FPF1321UCX - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF1321UCX
PMIC - Power Distribution Switches, Load Drivers FPF1321UCX
IC PWR SWITCH P-CHAN 2:1 6WLCSP

IC PWR SWITCH P-CHAN 2:1 6WLCSP

Supplier's Site Datasheet
Power Load Distribution Switch, Wlcsp-6; Power Load Switch Type Onsemi - 46AC0851 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Distribution Switch, Wlcsp-6; Power Load Switch Type Onsemi
46AC0851
Power Load Distribution Switch, Wlcsp-6; Power Load Switch Type Onsemi 46AC0851
POWER LOAD DISTRIBUTION SWITCH, WLCSP-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.08ohm; Distribution Switch Case Style:WLCSP; No. of Pins:6Pins; Thermal Protection:-; On / Enable RoHS Compliant: Yes

POWER LOAD DISTRIBUTION SWITCH, WLCSP-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.08ohm; Distribution Switch Case Style:WLCSP; No. of Pins:6Pins; Thermal Protection:-; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF1321UCX FPF1321UCX 46AC0851
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1321UCX PMIC - Power Distribution Switches, Load Drivers Power Load Distribution Switch, Wlcsp-6; Power Load Switch Type Onsemi
Voltage 1.5 V ~ 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Module Components - 1801773-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 2006642 - RS Components, Ltd.
Specs
Number of Outlets 5
Outlets Type F
View Details