onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1321BUCX FPF1321BUCX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 872226-FPF1321BUCX Series: IntelliMAX™ Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 6-UFBGA, WLCSP Mounting: Surface Mount Supply Voltage: Not Required Family Name: FPF1321 Categories: Integrated Circuits (ICs) Case / Package: 6-WLCSP (0.96x1.66) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FPF1321BUCXTR, FPF1321BUCXCT, FPF1321BUCXDKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 872226-FPF1321BUCX Series: IntelliMAX™ Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 6-UFBGA, WLCSP Mounting: Surface Mount Supply Voltage: Not Required Family Name: FPF1321 Categories: Integrated Circuits (ICs) Case / Package: 6-WLCSP (0.96x1.66) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FPF1321BUCXTR, FPF1321BUCXCT, FPF1321BUCXDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1321BUCX
FPF1321BUCX
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1321BUCX FPF1321BUCX
Manufacturer: ON Semiconductor Win Source Part Number: 872226-FPF1321BUCX Series: IntelliMAX™ Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 6-UFBGA, WLCSP Mounting: Surface Mount Supply Voltage: Not Required Family Name: FPF1321 Categories: Integrated Circuits (ICs) Case / Package: 6-WLCSP (0.96x1.66) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: FPF1321BUCXTR, FPF1321BUCXCT, FPF1321BUCXDKR

Manufacturer: ON Semiconductor
Win Source Part Number: 872226-FPF1321BUCX
Series: IntelliMAX™
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: 6-UFBGA, WLCSP
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: FPF1321
Categories: Integrated Circuits (ICs)
Case / Package: 6-WLCSP (0.96x1.66)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: FPF1321BUCXTR, FPF1321BUCXCT, FPF1321BUCXDKR

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - FPF1321BUCX - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF1321BUCX
PMIC - Power Distribution Switches, Load Drivers FPF1321BUCX
IC PWR SWITCH P-CHAN 2:1 6WLCSP

IC PWR SWITCH P-CHAN 2:1 6WLCSP

Supplier's Site Datasheet
Power Load Distribution Switch, Wlcsp-6; Power Load Switch Type Onsemi - 46AC0850 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Distribution Switch, Wlcsp-6; Power Load Switch Type Onsemi
46AC0850
Power Load Distribution Switch, Wlcsp-6; Power Load Switch Type Onsemi 46AC0850
POWER LOAD DISTRIBUTION SWITCH, WLCSP-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.08ohm; Distribution Switch Case Style:WLCSP; No. of Pins:6Pins; Thermal Protection:-; On / Enable RoHS Compliant: Yes

POWER LOAD DISTRIBUTION SWITCH, WLCSP-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.08ohm; Distribution Switch Case Style:WLCSP; No. of Pins:6Pins; Thermal Protection:-; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF1321BUCX FPF1321BUCX 46AC0850
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1321BUCX PMIC - Power Distribution Switches, Load Drivers Power Load Distribution Switch, Wlcsp-6; Power Load Switch Type Onsemi
Current 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38019 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 400.0 amps
View Details
3 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-164 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details