onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1320UCX FPF1320UCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 129622-FPF1320UCX Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 1.5 V to 5.5 V Rds On (Typ): 42 mOhm Family Name: FPF1320UCX Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-WLCSP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX20304EWA+T; MAX14713EWL+; AVS1ACP08; SIP32103DB-T1-GE1 ; Introduction Date: January 05, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 129622-FPF1320UCX Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 1.5 V to 5.5 V Rds On (Typ): 42 mOhm Family Name: FPF1320UCX Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-WLCSP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX20304EWA+T; MAX14713EWL+; AVS1ACP08; SIP32103DB-T1-GE1 ; Introduction Date: January 05, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1320UCX - FPF1320UCX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1320UCX
FPF1320UCX
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1320UCX FPF1320UCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 129622-FPF1320UCX Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Reverse Current Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 1.5 V to 5.5 V Rds On (Typ): 42 mOhm Family Name: FPF1320UCX Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-WLCSP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX20304EWA+T; MAX14713EWL+; AVS1ACP08; SIP32103DB-T1-GE1 ; Introduction Date: January 05, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 129622-FPF1320UCX
Packaging: Reel - TR
Features: Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Reverse Current
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Load: 1.5 V to 5.5 V
Rds On (Typ): 42 mOhm
Family Name: FPF1320UCX
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-WLCSP
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): MAX20304EWA+T; MAX14713EWL+; AVS1ACP08; SIP32103DB-T1-GE1 ;
Introduction Date: January 05, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Power Load Switch, High-Side, Wlcsp-6, Full Reel; Power Load Switch Type Onsemi - 95T0087 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, High-Side, Wlcsp-6, Full Reel; Power Load Switch Type Onsemi
95T0087
Power Load Switch, High-Side, Wlcsp-6, Full Reel; Power Load Switch Type Onsemi 95T0087
POWER LOAD SWITCH, HIGH-SIDE, WLCSP-6, FULL REEL; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.042ohm; Distribution Switch Case Style:WLCSP; No. of Pins:6Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SWITCH, HIGH-SIDE, WLCSP-6, FULL REEL; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.042ohm; Distribution Switch Case Style:WLCSP; No. of Pins:6Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
Power Load Switch, 5.5V, Wlcsp-6; Power Load Switch Type Onsemi - 46AC0849 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5.5V, Wlcsp-6; Power Load Switch Type Onsemi
46AC0849
Power Load Switch, 5.5V, Wlcsp-6; Power Load Switch Type Onsemi 46AC0849
POWER LOAD SWITCH, 5.5V, WLCSP-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.042ohm; Distribution Switch Case Style:WLCSP; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable InputRoHS Compliant: Yes

POWER LOAD SWITCH, 5.5V, WLCSP-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.042ohm; Distribution Switch Case Style:WLCSP; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable InputRoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - FPF1320UCX - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF1320UCX
PMIC - Power Distribution Switches, Load Drivers FPF1320UCX
IC PWR SWITCH P-CHAN 2:1 6WLCSP

IC PWR SWITCH P-CHAN 2:1 6WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF1320UCX 95T0087 FPF1320UCX
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1320UCX Power Load Switch, High-Side, Wlcsp-6, Full Reel; Power Load Switch Type Onsemi PMIC - Power Distribution Switches, Load Drivers
Voltage 1.5 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583H12B1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 753-614 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details