onsemi Power Load Switch Type Onsemi FPF1320UCX.

Description
Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.042ohm; Distribution Switch Case Style:WLCSP; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable Input Polarity:Active High RoHS Compliant: Yes
Datasheet
Description
Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.042ohm; Distribution Switch Case Style:WLCSP; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable Input Polarity:Active High RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Switch Type Onsemi - 15AC2956 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch Type Onsemi
15AC2956
Power Load Switch Type Onsemi 15AC2956
Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.042ohm; Distribution Switch Case Style:WLCSP; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable Input Polarity:Active High RoHS Compliant: Yes

Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.042ohm; Distribution Switch Case Style:WLCSP; No. of Pins:6Pins; Thermal Protection:Yes; On / Enable Input Polarity:Active High RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Distribution Units (PDU)
Product Number 15AC2956
Product Name Power Load Switch Type Onsemi
Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Passive distribution box - 757-443/000-010 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
One Phase Power Distribution Blocks - 38074 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
175 A Power Distribution Block - 1492-PDL3161 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Power Distribution Units - 8318974 - RS Components, Ltd.
Specs
Voltage 250 v
Number of Outlets 5
Outlets Type e - french
View Details