onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1204UCX FPF1204UCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016395-FPF1204UCX Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2.2A Voltage - Load: 1.2 V to 5.5 V Rds On (Typ): 45 mOhm Family Name: FPF1204 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-WLCSP (0.76x0.76) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX14713EWL+; XC8108BC20ER-G; AVS1ACP08; MAX20304EWA+T; Introduction Date: May 02, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016395-FPF1204UCX Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2.2A Voltage - Load: 1.2 V to 5.5 V Rds On (Typ): 45 mOhm Family Name: FPF1204 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-WLCSP (0.76x0.76) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX14713EWL+; XC8108BC20ER-G; AVS1ACP08; MAX20304EWA+T; Introduction Date: May 02, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1204UCX
FPF1204UCX
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1204UCX FPF1204UCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016395-FPF1204UCX Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 2.2A Voltage - Load: 1.2 V to 5.5 V Rds On (Typ): 45 mOhm Family Name: FPF1204 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-WLCSP (0.76x0.76) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): MAX14713EWL+; XC8108BC20ER-G; AVS1ACP08; MAX20304EWA+T; Introduction Date: May 02, 2011 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016395-FPF1204UCX
Packaging: Reel - TR
Features: Load Discharge, Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 2.2A
Voltage - Load: 1.2 V to 5.5 V
Rds On (Typ): 45 mOhm
Family Name: FPF1204
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-WLCSP (0.76x0.76)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): MAX14713EWL+; XC8108BC20ER-G; AVS1ACP08; MAX20304EWA+T;
Introduction Date: May 02, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Onsemi - 99AC9202 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Onsemi
99AC9202
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Onsemi 99AC9202
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2.2A; On State Resistance:0.045ohm; Distribution Switch Case Style:WLCSP; No. of Pins:4Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:2.2A; On State Resistance:0.045ohm; Distribution Switch Case Style:WLCSP; No. of Pins:4Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF1204UCX
PMIC - Power Distribution Switches, Load Drivers FPF1204UCX
IC PWR SWITCH P-CHAN 1:1 4WLCSP

IC PWR SWITCH P-CHAN 1:1 4WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF1204UCX 99AC9202 FPF1204UCX
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1204UCX Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Onsemi PMIC - Power Distribution Switches, Load Drivers
Voltage 1.2 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38075 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 115.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details