onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1203LUCX FPF1203LUCX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 810541-FPF1203LUCX Packaging: Reel Mounting Style: SMD Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.2V ~ 5.5V Rds On (Typ): 45mOhm Supplier Device Package: 4-WLCSP (0.8x0.8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 4-UFBGA, WLCSP Current - Output (Maximum): 2.2A Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: FPF1203 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 810541-FPF1203LUCX Packaging: Reel Mounting Style: SMD Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.2V ~ 5.5V Rds On (Typ): 45mOhm Supplier Device Package: 4-WLCSP (0.8x0.8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 4-UFBGA, WLCSP Current - Output (Maximum): 2.2A Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: FPF1203 Voltage - Supply (Vcc/Vdd): Not Required
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1203LUCX
FPF1203LUCX
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1203LUCX FPF1203LUCX
Manufacturer: ON Semiconductor Win Source Part Number: 810541-FPF1203LUCX Packaging: Reel Mounting Style: SMD Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.2V ~ 5.5V Rds On (Typ): 45mOhm Supplier Device Package: 4-WLCSP (0.8x0.8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 4-UFBGA, WLCSP Current - Output (Maximum): 2.2A Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: FPF1203 Voltage - Supply (Vcc/Vdd): Not Required

Manufacturer: ON Semiconductor
Win Source Part Number: 810541-FPF1203LUCX
Packaging: Reel
Mounting Style: SMD
Features: Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 1.2V ~ 5.5V
Rds On (Typ): 45mOhm
Supplier Device Package: 4-WLCSP (0.8x0.8)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 4-UFBGA, WLCSP
Current - Output (Maximum): 2.2A
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: FPF1203
Voltage - Supply (Vcc/Vdd): Not Required

Buy Now
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF1203LUCX
PMIC - Power Distribution Switches, Load Drivers FPF1203LUCX
IC PWR SWITCH P-CHAN 1:1 4WLCSP

IC PWR SWITCH P-CHAN 1:1 4WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF1203LUCX FPF1203LUCX
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1203LUCX PMIC - Power Distribution Switches, Load Drivers
Voltage 1.2V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-312/000-006 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details