onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1108 FPF1108

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175133-FPF1108 Packaging: Reel Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 4-WLCSP (0.96x0.96) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-UFBGA, WLCSP Current - Output (Maximum): 1.2A Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Family Part Number: FPF1108 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 1.2V ~ 4V Rds On: 35mOhm
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175133-FPF1108 Packaging: Reel Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 4-WLCSP (0.96x0.96) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-UFBGA, WLCSP Current - Output (Maximum): 1.2A Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Family Part Number: FPF1108 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 1.2V ~ 4V Rds On: 35mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1108
FPF1108
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1108 FPF1108
Manufacturer: ON Semiconductor Win Source Part Number: 1175133-FPF1108 Packaging: Reel Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Interface: On/Off Switch Type: General Purpose Supply Voltage: Not Required Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 4-WLCSP (0.96x0.96) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-UFBGA, WLCSP Current - Output (Maximum): 1.2A Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Family Part Number: FPF1108 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 1.2V ~ 4V Rds On: 35mOhm

Manufacturer: ON Semiconductor
Win Source Part Number: 1175133-FPF1108
Packaging: Reel
Features: Load Discharge, Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Interface: On/Off
Switch Type: General Purpose
Supply Voltage: Not Required
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 4-WLCSP (0.96x0.96)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 4-UFBGA, WLCSP
Current - Output (Maximum): 1.2A
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Family Part Number: FPF1108
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Load Voltage (V): 1.2V ~ 4V
Rds On: 35mOhm

Buy Now
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF1108
PMIC - Power Distribution Switches, Load Drivers FPF1108
IC PWR SWITCH P-CHAN 1:1 4WLCSP

IC PWR SWITCH P-CHAN 1:1 4WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF1108 FPF1108
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1108 PMIC - Power Distribution Switches, Load Drivers
Outlets P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
Module Components - 1801764-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
175 A Power Distribution Block - 1492-50XF - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Potential distribution module - 830-800/000-302/000-006 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details