IC PWR SWITCH P-CHAN 1:1 4WLCSP
Power Switch/Driver 1:1 P-Channel 1.2A 4-WLCSP (0.96x0.96)
Power Switch/Driver 1:1 P-Channel 1.2A 4-WLCSP (0.96x0.96)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | FPF1107 | FPF1107 | FPF1107 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR; Other | Tape Reel; Tape & Reel (TR); Other | Bulk; Bulk; Other |
| Driver Type | High-side | High-side | |
| Number of Outputs | 1; 1 | 1; 1 |