onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1107 FPF1107

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 114770-FPF1107 Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Load: 1.2 V to 4 V Rds On (Typ): 35 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-WLCSP (0.96x0.96) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 114770-FPF1107 Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Load: 1.2 V to 4 V Rds On (Typ): 35 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-WLCSP (0.96x0.96) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1107
FPF1107
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1107 FPF1107
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 114770-FPF1107 Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.2A Voltage - Load: 1.2 V to 4 V Rds On (Typ): 35 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-WLCSP (0.96x0.96) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 114770-FPF1107
Packaging: Reel - TR
Features: Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 1.2A
Voltage - Load: 1.2 V to 4 V
Rds On (Typ): 35 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-WLCSP (0.96x0.96)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF1107
PMIC - Power Distribution Switches, Load Drivers FPF1107
IC PWR SWITCH P-CHAN 1:1 4WLCSP

IC PWR SWITCH P-CHAN 1:1 4WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF1107 FPF1107
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1107 PMIC - Power Distribution Switches, Load Drivers
Voltage 1.2 V to 4 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S20 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-185 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details