onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1039UCX FPF1039UCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 126414-FPF1039UCX Packaging: Reel - TR Features: Slew Rate Controlled Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 3.5A Voltage - Load: 1.2 V to 5.5 V Rds On (Typ): 20 mOhm Categories: Integrated Circuits Status: Active Case / Package: 6-WLCSP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 126414-FPF1039UCX Packaging: Reel - TR Features: Slew Rate Controlled Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 3.5A Voltage - Load: 1.2 V to 5.5 V Rds On (Typ): 20 mOhm Categories: Integrated Circuits Status: Active Case / Package: 6-WLCSP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1039UCX
FPF1039UCX
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1039UCX FPF1039UCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 126414-FPF1039UCX Packaging: Reel - TR Features: Slew Rate Controlled Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 3.5A Voltage - Load: 1.2 V to 5.5 V Rds On (Typ): 20 mOhm Categories: Integrated Circuits Status: Active Case / Package: 6-WLCSP Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 126414-FPF1039UCX
Packaging: Reel - TR
Features: Slew Rate Controlled
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 3.5A
Voltage - Load: 1.2 V to 5.5 V
Rds On (Typ): 20 mOhm
Categories: Integrated Circuits
Status: Active
Case / Package: 6-WLCSP
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Power Load Distribution Switch, Wlcsp-6; Power Load Switch Type Onsemi - 46AC0847 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Distribution Switch, Wlcsp-6; Power Load Switch Type Onsemi
46AC0847
Power Load Distribution Switch, Wlcsp-6; Power Load Switch Type Onsemi 46AC0847
POWER LOAD DISTRIBUTION SWITCH, WLCSP-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.075ohm; Distribution Switch Case Style:WLCSP; No. of Pins:6Pins; Thermal Protection:-; On / Enable RoHS Compliant: Yes

POWER LOAD DISTRIBUTION SWITCH, WLCSP-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.075ohm; Distribution Switch Case Style:WLCSP; No. of Pins:6Pins; Thermal Protection:-; On / Enable RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - FPF1039UCX - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF1039UCX
PMIC - Power Distribution Switches, Load Drivers FPF1039UCX
IC PWR SWITCH LOAD MGMT 6WLCSP

IC PWR SWITCH LOAD MGMT 6WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF1039UCX 46AC0847 FPF1039UCX
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1039UCX Power Load Distribution Switch, Wlcsp-6; Power Load Switch Type Onsemi PMIC - Power Distribution Switches, Load Drivers
Voltage 1.2 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Units - 637897 - RS Components, Ltd.
Specs
Number of Outlets 6
Outlets Type F
View Details