onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1039BUCX FPF1039BUCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039504-FPF1039BUCX Packaging: Reel - TR Features: Slew Rate Controlled Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 3.5A Voltage - Load: 1.2 V to 5.5 V Rds On (Typ): 20 mOhm Categories: Integrated Circuits Status: Active Case / Package: 6-WLCSP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS22924BYZR; FPF1003; NCP336FCT2G; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039504-FPF1039BUCX Packaging: Reel - TR Features: Slew Rate Controlled Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 3.5A Voltage - Load: 1.2 V to 5.5 V Rds On (Typ): 20 mOhm Categories: Integrated Circuits Status: Active Case / Package: 6-WLCSP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS22924BYZR; FPF1003; NCP336FCT2G; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1039BUCX
FPF1039BUCX
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1039BUCX FPF1039BUCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039504-FPF1039BUCX Packaging: Reel - TR Features: Slew Rate Controlled Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 3.5A Voltage - Load: 1.2 V to 5.5 V Rds On (Typ): 20 mOhm Categories: Integrated Circuits Status: Active Case / Package: 6-WLCSP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TPS22924BYZR; FPF1003; NCP336FCT2G; Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039504-FPF1039BUCX
Packaging: Reel - TR
Features: Slew Rate Controlled
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 3.5A
Voltage - Load: 1.2 V to 5.5 V
Rds On (Typ): 20 mOhm
Categories: Integrated Circuits
Status: Active
Case / Package: 6-WLCSP
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TPS22924BYZR; FPF1003; NCP336FCT2G;
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - FPF1039BUCX - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF1039BUCX
PMIC - Power Distribution Switches, Load Drivers FPF1039BUCX
IC PWR SWITCH LOAD MGMT 6WLCSP

IC PWR SWITCH LOAD MGMT 6WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF1039BUCX FPF1039BUCX
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1039BUCX PMIC - Power Distribution Switches, Load Drivers
Voltage 1.2 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA00395 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Unit Type Rack Style
View Details
Power Distribution Units - 2703398 - RS Components, Ltd.
Specs
Number of Outlets 5
Outlets Type G
View Details