onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1038UCX FPF1038UCX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 102468-FPF1038UCX Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 3.5A Voltage - Load: 1.2 V to 5.5 V Rds On (Typ): 20 mOhm Family Name: FPF1038 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-WLCSP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TCK112G,LF; TCK112G,LF(S; TCK112G; Introduction Date: April 01, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 102468-FPF1038UCX Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 3.5A Voltage - Load: 1.2 V to 5.5 V Rds On (Typ): 20 mOhm Family Name: FPF1038 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-WLCSP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TCK112G,LF; TCK112G,LF(S; TCK112G; Introduction Date: April 01, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1038UCX
FPF1038UCX
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1038UCX FPF1038UCX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 102468-FPF1038UCX Packaging: Reel - TR Features: Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 3.5A Voltage - Load: 1.2 V to 5.5 V Rds On (Typ): 20 mOhm Family Name: FPF1038 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-WLCSP Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): TCK112G,LF; TCK112G,LF(S; TCK112G; Introduction Date: April 01, 2010 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 102468-FPF1038UCX
Packaging: Reel - TR
Features: Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 3.5A
Voltage - Load: 1.2 V to 5.5 V
Rds On (Typ): 20 mOhm
Family Name: FPF1038
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-WLCSP
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): TCK112G,LF; TCK112G,LF(S; TCK112G;
Introduction Date: April 01, 2010
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Onsemi - 99AC9201 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Onsemi
99AC9201
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Onsemi 99AC9201
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3.5A; On State Resistance:0.021ohm; Distribution Switch Case Style:WLCSP; No. of Pins:6Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:3.5A; On State Resistance:0.021ohm; Distribution Switch Case Style:WLCSP; No. of Pins:6Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - FPF1038UCX - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF1038UCX
PMIC - Power Distribution Switches, Load Drivers FPF1038UCX
IC PWR SWITCH P-CHAN 1:1 6WLCSP

IC PWR SWITCH P-CHAN 1:1 6WLCSP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF1038UCX 99AC9201 FPF1038UCX
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1038UCX Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Onsemi PMIC - Power Distribution Switches, Load Drivers
Voltage 1.2 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLD series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Module Components - 1801764-1 - TE Connectivity
Specs
Voltage 12
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Power Distribution Units - 2703404 - RS Components, Ltd.
Specs
Number of Outlets 3
Outlets Type F
View Details