onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1018 FPF1018

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067364-FPF1018 Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 0.8 V to 1.8 V Rds On (Typ): 34 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-MicroFET (2x2) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067364-FPF1018 Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 0.8 V to 1.8 V Rds On (Typ): 34 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-MicroFET (2x2) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1018
FPF1018
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1018 FPF1018
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067364-FPF1018 Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 0.8 V to 1.8 V Rds On (Typ): 34 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-MicroFET (2x2) Supply Voltage - Operating: Not Required Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067364-FPF1018
Packaging: Reel - TR
Features: Load Discharge, Slew Rate Controlled
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Load: 0.8 V to 1.8 V
Rds On (Typ): 34 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-MicroFET (2x2)
Supply Voltage - Operating: Not Required
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - FPF1018 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF1018
PMIC - Power Distribution Switches, Load Drivers FPF1018
IC PWR SWITCH N-CH 1:1 6MICROFET

IC PWR SWITCH N-CH 1:1 6MICROFET

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF1018 FPF1018
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1018 PMIC - Power Distribution Switches, Load Drivers
Voltage 0.8 V to 1.8 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 787-3861/000-1000 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details