onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1008 FPF1008

Description
Manufacturer: ON Semiconductor Win Source Part Number: 919256-FPF1008 Series: IntelliMAX™ Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 6-WDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: FPF1 Categories: Integrated Circuits (ICs) Case / Package: 6-MicroFET (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FPF1008TR, FPF1008CT, FPF1008DKR
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 919256-FPF1008 Series: IntelliMAX™ Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 6-WDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: FPF1 Categories: Integrated Circuits (ICs) Case / Package: 6-MicroFET (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FPF1008TR, FPF1008CT, FPF1008DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1008
FPF1008
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1008 FPF1008
Manufacturer: ON Semiconductor Win Source Part Number: 919256-FPF1008 Series: IntelliMAX™ Operating Temperature Range: -40°C ~ 85°C (TA) Package: Reel - TR Package: 6-WDFN Exposed Pad Mounting: Surface Mount Supply Voltage: Not Required Family Name: FPF1 Categories: Integrated Circuits (ICs) Case / Package: 6-MicroFET (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 28 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: FPF1008TR, FPF1008CT, FPF1008DKR

Manufacturer: ON Semiconductor
Win Source Part Number: 919256-FPF1008
Series: IntelliMAX™
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: Reel - TR
Package: 6-WDFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: Not Required
Family Name: FPF1
Categories: Integrated Circuits (ICs)
Case / Package: 6-MicroFET (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 28 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: FPF1008TR, FPF1008CT, FPF1008DKR

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - FPF1008 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF1008
PMIC - Power Distribution Switches, Load Drivers FPF1008
IC PWR SWITCH P-CH 1:1 6MICROFET

IC PWR SWITCH P-CH 1:1 6MICROFET

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF1008 FPF1008
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1008 PMIC - Power Distribution Switches, Load Drivers
Current 1.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
Power Distribution Units - 2877174 - RS Components, Ltd.
Specs
Number of Outlets 24
Outlets IEC C19, IEC C13
View Details