onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1007 FPF1007

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175131-FPF1007 Series: IntelliMAX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Load Discharge, Slew Rate Controlled Package: 6-VDFN Exposed Pad Output Type: P-Channel Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.2 V ~ 5.5 V Rds On (Typ): 30 mOhm Family Name: FPF1007 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-MicroFET (2x2) Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): TPS22959DNYR; TPS22965QWDSGTQ1; TPS22990NDMLR; Introduction Date: October 04, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175131-FPF1007 Series: IntelliMAX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Load Discharge, Slew Rate Controlled Package: 6-VDFN Exposed Pad Output Type: P-Channel Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.2 V ~ 5.5 V Rds On (Typ): 30 mOhm Family Name: FPF1007 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-MicroFET (2x2) Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): TPS22959DNYR; TPS22965QWDSGTQ1; TPS22990NDMLR; Introduction Date: October 04, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1007
FPF1007
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1007 FPF1007
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175131-FPF1007 Series: IntelliMAX Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Load Discharge, Slew Rate Controlled Package: 6-VDFN Exposed Pad Output Type: P-Channel Interface: On/Off Switch Type: General Number of Outputs: 1 Output Configuration: High Side Voltage - Load: 1.2 V ~ 5.5 V Rds On (Typ): 30 mOhm Family Name: FPF1007 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-MicroFET (2x2) Current - Output (Maximum): 1.5A Alternative Parts (Cross-Reference): TPS22959DNYR; TPS22965QWDSGTQ1; TPS22990NDMLR; Introduction Date: October 04, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175131-FPF1007
Series: IntelliMAX
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Load Discharge, Slew Rate Controlled
Package: 6-VDFN Exposed Pad
Output Type: P-Channel
Interface: On/Off
Switch Type: General
Number of Outputs: 1
Output Configuration: High Side
Voltage - Load: 1.2 V ~ 5.5 V
Rds On (Typ): 30 mOhm
Family Name: FPF1007
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-MicroFET (2x2)
Current - Output (Maximum): 1.5A
Alternative Parts (Cross-Reference): TPS22959DNYR; TPS22965QWDSGTQ1; TPS22990NDMLR;
Introduction Date: October 04, 1996
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - FPF1007 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF1007
PMIC - Power Distribution Switches, Load Drivers FPF1007
IC PWR SWITCH P-CH 1:1 6MICROFET

IC PWR SWITCH P-CH 1:1 6MICROFET

Supplier's Site Datasheet
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Onsemi - 07AH3987 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Onsemi
07AH3987
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Onsemi 07AH3987
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.03ohm; Distribution Switch Case Style:WDFN; No. of Pins:6Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:-; On State Resistance:0.03ohm; Distribution Switch Case Style:WDFN; No. of Pins:6Pins; Thermal Protection:Yes; On / EnableRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF1007 FPF1007 07AH3987
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1007 PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Onsemi
Voltage 1.2 V ~ 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H8DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 8
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-165 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details