onsemi PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1006 FPF1006

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016393-FPF1006 Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 1.2 V to 5.5 V Rds On (Typ): 50 mOhm Family Name: FPF1006 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-MicroFET (2x2) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AVS1ACP08; TCK107AG; TCK108AG,LF; TCK106AF,LF; Introduction Date: October 04, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016393-FPF1006 Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 1.2 V to 5.5 V Rds On (Typ): 50 mOhm Family Name: FPF1006 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-MicroFET (2x2) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AVS1ACP08; TCK107AG; TCK108AG,LF; TCK106AF,LF; Introduction Date: October 04, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1006
FPF1006
PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1006 FPF1006
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016393-FPF1006 Packaging: Reel - TR Features: Load Discharge, Slew Rate Controlled Output Type: P-Channel Input Type: Non-Inverting Switch Type: General Purpose Number of Outputs: 1 Current - Output (Max): 1.5A Voltage - Load: 1.2 V to 5.5 V Rds On (Typ): 50 mOhm Family Name: FPF1006 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-MicroFET (2x2) Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AVS1ACP08; TCK107AG; TCK108AG,LF; TCK106AF,LF; Introduction Date: October 04, 1996 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016393-FPF1006
Packaging: Reel - TR
Features: Load Discharge, Slew Rate Controlled
Output Type: P-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Number of Outputs: 1
Current - Output (Max): 1.5A
Voltage - Load: 1.2 V to 5.5 V
Rds On (Typ): 50 mOhm
Family Name: FPF1006
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-MicroFET (2x2)
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): AVS1ACP08; TCK107AG; TCK108AG,LF; TCK106AF,LF;
Introduction Date: October 04, 1996
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Onsemi - 99AC9200 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Onsemi
99AC9200
Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Onsemi 99AC9200
POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.5A; On State Resistance:0.05ohm; Distribution Switch Case Style:MLP; No. of Pins:6Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, -40 TO 85DEG C; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.5A; On State Resistance:0.05ohm; Distribution Switch Case Style:MLP; No. of Pins:6Pins; Thermal Protection:Yes; On / RoHS Compliant: Yes

Supplier's Site
High-Side Load Switch, 5.5V, Mlp-6; Power Load Switch Type Onsemi - 86K1494 - Newark, An Avnet Company
Chicago, IL, United States
High-Side Load Switch, 5.5V, Mlp-6; Power Load Switch Type Onsemi
86K1494
High-Side Load Switch, 5.5V, Mlp-6; Power Load Switch Type Onsemi 86K1494
HIGH-SIDE LOAD SWITCH, 5.5V, MLP-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.5A; On State Resistance:0.05ohm; Distribution Switch Case Style:MLP; No. of Pins:6Pins; Thermal Protection:Yes; Product Range:-RoHS Compliant: Yes

HIGH-SIDE LOAD SWITCH, 5.5V, MLP-6; Power Load Switch Type:High Side; Input Voltage:5.5V; Current Limit:1.5A; On State Resistance:0.05ohm; Distribution Switch Case Style:MLP; No. of Pins:6Pins; Thermal Protection:Yes; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - FPF1006 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
FPF1006
PMIC - Power Distribution Switches, Load Drivers FPF1006
IC PWR SWITCH P-CH 1:1 6MICROFET

IC PWR SWITCH P-CH 1:1 6MICROFET

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number FPF1006 99AC9200 FPF1006
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - FPF1006 Power Load Sw, High Side, -40 To 85Deg C; Power Load Switch Type Onsemi PMIC - Power Distribution Switches, Load Drivers
Voltage 1.2 V to 5.5 V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 750-604 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details