onsemi Power Drivers - Modules - FPDB60PH60B FPDB60PH60B

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175129-FPDB60PH60B Type: IGBT Voltage: 600V Configuration: 2 Phase Current: 60A Voltage - Isolation: 2500Vrms Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175129-FPDB60PH60B Type: IGBT Voltage: 600V Configuration: 2 Phase Current: 60A Voltage - Isolation: 2500Vrms Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FPDB60PH60B - 1175129-FPDB60PH60B - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FPDB60PH60B
1175129-FPDB60PH60B
Power Drivers - Modules - FPDB60PH60B 1175129-FPDB60PH60B
Manufacturer: ON Semiconductor Win Source Part Number: 1175129-FPDB60PH60B Type: IGBT Voltage: 600V Configuration: 2 Phase Current: 60A Voltage - Isolation: 2500Vrms Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1175129-FPDB60PH60B
Type: IGBT
Voltage: 600V
Configuration: 2 Phase
Current: 60A
Voltage - Isolation: 2500Vrms
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 27-PowerDIP Module (1.205", 30.60mm)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1175129-FPDB60PH60B
Product Name Power Drivers - Modules - FPDB60PH60B
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Gate Drivers - 448-2EDL8123GXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Configuration Noninverting
Output Current 3 amps
View Details
5 suppliers
 - 74HC2G125DP,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT505
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 54F827/BLA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDC337DW - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.75 to 5.25 volts
Switching Frequency 80000 kHz
View Details