onsemi Power Drivers - Modules - FPDB40PH60B FPDB40PH60B

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175127-FPDB40PH60B Type: IGBT Voltage: 600V Configuration: 2 Phase Current: 40A Voltage - Isolation: 2500Vrms Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175127-FPDB40PH60B Type: IGBT Voltage: 600V Configuration: 2 Phase Current: 40A Voltage - Isolation: 2500Vrms Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FPDB40PH60B - 1175127-FPDB40PH60B - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FPDB40PH60B
1175127-FPDB40PH60B
Power Drivers - Modules - FPDB40PH60B 1175127-FPDB40PH60B
Manufacturer: ON Semiconductor Win Source Part Number: 1175127-FPDB40PH60B Type: IGBT Voltage: 600V Configuration: 2 Phase Current: 40A Voltage - Isolation: 2500Vrms Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 27-PowerDIP Module (1.205", 30.60mm) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 60 MSL Level: 1 (Unlimited)

Manufacturer: ON Semiconductor
Win Source Part Number: 1175127-FPDB40PH60B
Type: IGBT
Voltage: 600V
Configuration: 2 Phase
Current: 40A
Voltage - Isolation: 2500Vrms
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 27-PowerDIP Module (1.205", 30.60mm)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1175127-FPDB40PH60B
Product Name Power Drivers - Modules - FPDB40PH60B
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1351067-1ED3123MU12HXUMA1 - Win Source Electronics
Specs
Output Voltage 35 volts
Rise Time 15 ns
Fall Time 15 ns
View Details
4 suppliers
 - 74HC2G125DP,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT505
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 74HC805N - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP
Packing Method Tube; Tube; Other
View Details