onsemi Discrete Semiconductor Products Power Driver Modules FPDB20PH60

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Discrete Semiconductor Products Power Driver Modules Package: Tube Product Status: Obsolete Type: IGBT Configuration: onfiguration Current: 12 A Voltage: 600 V Voltage - Isolation: 2500Vrms
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Discrete Semiconductor Products Power Driver Modules Package: Tube Product Status: Obsolete Type: IGBT Configuration: onfiguration Current: 12 A Voltage: 600 V Voltage - Isolation: 2500Vrms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products Power Driver Modules -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Power Driver Modules
Discrete Semiconductor Products Power Driver Modules
Alternative Parts (Cross-Reference): Cross Manufacturer: onsemi Category: Discrete Semiconductor Products Power Driver Modules Package: Tube Product Status: Obsolete Type: IGBT Configuration: onfiguration Current: 12 A Voltage: 600 V Voltage - Isolation: 2500Vrms

Alternative Parts (Cross-Reference): Cross
Manufacturer: onsemi
Category: Discrete Semiconductor Products Power Driver Modules
Package: Tube
Product Status: Obsolete
Type: IGBT
Configuration: onfiguration
Current: 12 A
Voltage: 600 V
Voltage - Isolation: 2500Vrms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Name Discrete Semiconductor Products Power Driver Modules
Unlock Full Specs
to access all available technical data

Similar Products

Gate Driver IC - 730-2ED020I12F2XUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Driver Type Dual Gate Driver; Half-Bridge
Number of Outputs 2; 2
Output Configuration Inverting; Inverting, Non-Inverting
View Details
6 suppliers
 - 74AHC2G126DC,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT765
Packing Method Tape Reel; Tape & Reel; Other
View Details
 - 55ALS194/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details