onsemi Power Drivers - Modules - FPAM30LH60 FPAM30LH60

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774701-FPAM30LH60 Series: PFC SPM 2 Type: IGBT Package: 32-PowerDIP Module (1.370", 34.80mm) Voltage: 600V Configuration: 2 Phase Current: 30A Voltage - Isolation: 2500Vrms Family Name: FPAM30LH60 Categories: Discrete Semiconductor Products ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 48
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774701-FPAM30LH60 Series: PFC SPM 2 Type: IGBT Package: 32-PowerDIP Module (1.370", 34.80mm) Voltage: 600V Configuration: 2 Phase Current: 30A Voltage - Isolation: 2500Vrms Family Name: FPAM30LH60 Categories: Discrete Semiconductor Products ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FPAM30LH60 - 774701-FPAM30LH60 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FPAM30LH60
774701-FPAM30LH60
Power Drivers - Modules - FPAM30LH60 774701-FPAM30LH60
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774701-FPAM30LH60 Series: PFC SPM 2 Type: IGBT Package: 32-PowerDIP Module (1.370", 34.80mm) Voltage: 600V Configuration: 2 Phase Current: 30A Voltage - Isolation: 2500Vrms Family Name: FPAM30LH60 Categories: Discrete Semiconductor Products ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 48

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774701-FPAM30LH60
Series: PFC SPM 2
Type: IGBT
Package: 32-PowerDIP Module (1.370", 34.80mm)
Voltage: 600V
Configuration: 2 Phase
Current: 30A
Voltage - Isolation: 2500Vrms
Family Name: FPAM30LH60
Categories: Discrete Semiconductor Products
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 48

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 774701-FPAM30LH60
Product Name Power Drivers - Modules - FPAM30LH60
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

 - 74141PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
Packing Method Tube; Tube; Other
View Details
Power Distribution Switches, Load Drivers - A6810ELWTR-T - Quarktwin Technology Ltd.
Specs
Driver Type High-side
Number of Outputs 10
Output Configuration Inverting; Noninverting
View Details
2 suppliers
Gate Drivers - 448-2EDL5023U2DXTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Driver Type High-side; Low-side
Output Configuration Noninverting
Output Current 5 amps
View Details
 - 74HC1G125GW,125 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT353
Packing Method Tape Reel; Tape & Reel; Other
View Details