onsemi Power Drivers - Modules - FPAB30BH60B FPAB30BH60B

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016389-FPAB30BH60B Type: IGBT Voltage: 600V Configuration: 1 Phase Current: 30A Isolation Voltage: 2500Vrms Family Name: FPAB30BH60B Categories: Discrete Semiconductor Products Status: Active Dimension: 27-PowerDIP Module (1.205", 30.60mm) Introduction Date: April 01, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016389-FPAB30BH60B Type: IGBT Voltage: 600V Configuration: 1 Phase Current: 30A Isolation Voltage: 2500Vrms Family Name: FPAB30BH60B Categories: Discrete Semiconductor Products Status: Active Dimension: 27-PowerDIP Module (1.205", 30.60mm) Introduction Date: April 01, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FPAB30BH60B - 016389-FPAB30BH60B - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FPAB30BH60B
016389-FPAB30BH60B
Power Drivers - Modules - FPAB30BH60B 016389-FPAB30BH60B
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016389-FPAB30BH60B Type: IGBT Voltage: 600V Configuration: 1 Phase Current: 30A Isolation Voltage: 2500Vrms Family Name: FPAB30BH60B Categories: Discrete Semiconductor Products Status: Active Dimension: 27-PowerDIP Module (1.205", 30.60mm) Introduction Date: April 01, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016389-FPAB30BH60B
Type: IGBT
Voltage: 600V
Configuration: 1 Phase
Current: 30A
Isolation Voltage: 2500Vrms
Family Name: FPAB30BH60B
Categories: Discrete Semiconductor Products
Status: Active
Dimension: 27-PowerDIP Module (1.205", 30.60mm)
Introduction Date: April 01, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 016389-FPAB30BH60B
Product Name Power Drivers - Modules - FPAB30BH60B
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers - A6832SEP-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -20 to 85 C (-4 to 185 F)
Packing Method Tube; Tube; Other
View Details
2 suppliers
5.7KV Gate Driver IC - 906-1ED3491MC12MXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 3 to 25 volts
Rise Time 15 ns
View Details
3 suppliers
Clock Buffers, Drivers - 74AVC9112DCH - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 0.8000 to 3.6 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details