onsemi Power Drivers - Modules - FPAB30BH60 FPAB30BH60

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039497-FPAB30BH60 Type: IGBT Voltage: 600V Configuration: 1 Phase Current: 25A Isolation Voltage: 2500Vrms Family Name: FPAB30BH60 Categories: Discrete Semiconductor Products Status: Active Dimension: 27-PowerDIP Module (1.205", 30.60mm) Alternative Parts (Cross-Reference): FPAB30BH60B; Introduction Date: March 22, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 60
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039497-FPAB30BH60 Type: IGBT Voltage: 600V Configuration: 1 Phase Current: 25A Isolation Voltage: 2500Vrms Family Name: FPAB30BH60 Categories: Discrete Semiconductor Products Status: Active Dimension: 27-PowerDIP Module (1.205", 30.60mm) Alternative Parts (Cross-Reference): FPAB30BH60B; Introduction Date: March 22, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FPAB30BH60 - 1039497-FPAB30BH60 - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FPAB30BH60
1039497-FPAB30BH60
Power Drivers - Modules - FPAB30BH60 1039497-FPAB30BH60
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039497-FPAB30BH60 Type: IGBT Voltage: 600V Configuration: 1 Phase Current: 25A Isolation Voltage: 2500Vrms Family Name: FPAB30BH60 Categories: Discrete Semiconductor Products Status: Active Dimension: 27-PowerDIP Module (1.205", 30.60mm) Alternative Parts (Cross-Reference): FPAB30BH60B; Introduction Date: March 22, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 60

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039497-FPAB30BH60
Type: IGBT
Voltage: 600V
Configuration: 1 Phase
Current: 25A
Isolation Voltage: 2500Vrms
Family Name: FPAB30BH60
Categories: Discrete Semiconductor Products
Status: Active
Dimension: 27-PowerDIP Module (1.205", 30.60mm)
Alternative Parts (Cross-Reference): FPAB30BH60B;
Introduction Date: March 22, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 60

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1039497-FPAB30BH60
Product Name Power Drivers - Modules - FPAB30BH60
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53302-B00005-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 725000 kHz
View Details
 - DS26F31MJ - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
Specialty Logic - 1727-8576-6-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 12-XFQFN
Packing Method Tape Reel
View Details
 - 74141PC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; PDIP; PDIP16
Packing Method Tube; Tube; Other
View Details