onsemi Power Drivers - Modules - FPAB20BH60B FPAB20BH60B

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204259-FPAB20BH60B Type: IGBT Voltage: 600V Configuration: 1 Phase Current: 20A Isolation Voltage: 2500Vrms Family Name: FPAB20BH60B Categories: Discrete Semiconductor Products Status: Active Dimension: 27-PowerDIP Module (1.205", 30.60mm) Introduction Date: April 07, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204259-FPAB20BH60B Type: IGBT Voltage: 600V Configuration: 1 Phase Current: 20A Isolation Voltage: 2500Vrms Family Name: FPAB20BH60B Categories: Discrete Semiconductor Products Status: Active Dimension: 27-PowerDIP Module (1.205", 30.60mm) Introduction Date: April 07, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 60
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Drivers - Modules - FPAB20BH60B - 204259-FPAB20BH60B - Win Source Electronics
Laguna Hills, CA, United States
Power Drivers - Modules - FPAB20BH60B
204259-FPAB20BH60B
Power Drivers - Modules - FPAB20BH60B 204259-FPAB20BH60B
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204259-FPAB20BH60B Type: IGBT Voltage: 600V Configuration: 1 Phase Current: 20A Isolation Voltage: 2500Vrms Family Name: FPAB20BH60B Categories: Discrete Semiconductor Products Status: Active Dimension: 27-PowerDIP Module (1.205", 30.60mm) Introduction Date: April 07, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 60

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204259-FPAB20BH60B
Type: IGBT
Voltage: 600V
Configuration: 1 Phase
Current: 20A
Isolation Voltage: 2500Vrms
Family Name: FPAB20BH60B
Categories: Discrete Semiconductor Products
Status: Active
Dimension: 27-PowerDIP Module (1.205", 30.60mm)
Introduction Date: April 07, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 60

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 204259-FPAB20BH60B
Product Name Power Drivers - Modules - FPAB20BH60B
Unlock Full Specs
to access all available technical data

Similar Products

2.5KV Gate Driver IC - 906-1EDC20I12AHXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Number of Outputs 1; 1
Supply Voltage 3.1 to 17 volts
Rise Time 10 ns
View Details
5 suppliers
 - 74HC1G125GV-Q100H - Rochester Electronics
Specs
Package Type SOT753
Packing Method Tape Reel; Tape & Reel; Other
View Details