IC AMP CLSS AB STER 2.4W 28TSSOP Product overview: FPA6101MTCX from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.4W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-FPA6101MTCX can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-TSSOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 131534-FPA6101MTCX
Packaging: Reel - TR
Type: Class AB
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load: 2.4W x 2 @ 4 Ohm; 200mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-TSSOP
Dimension: 28-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class AB 28-TSSOP
IC AMP CLSS AB STER 2.4W 28TSSOP
IC AMP CLSS AB STER 2.4W 28TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-FPA6101MTCX | FPA6101MTCXTR-ND | 131534-FPA6101MTCX | FPA6101MTCX | FPA6101MTCX | FPA6101MTCX |
| Product Name | 2.4W Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - FPA6101MTCX | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Tape and Reel | TSSOP; "28-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 28-TSSOP | SSOP; SOP; TSSOP; 28-TSSOP (0.173\", 4.40mm Width) | 28-TSSOP (0.173, 4.40mm Width) | |
| Features | Thermal Shutdown Protection |