Manufacturer: Fairchild/ON Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1059626-FP7G150US60
Mounting: SMD (SMT)
Power Dissipation: 450 W
Number of Pins: 7
Categories: OEM Parts(F-I)
Case / Package: Module
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Screw
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Element Configuration: Single
Collector Emitter Voltage (VCEO): 600 V
Max Collector Current: 150 A
Collector Emitter Saturation Voltage: 2.3 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1059626-FP7G150US60 |
| Product Name | OEM Parts - OEM Parts (F - I) - FP7G150US60 |