onsemi 2A 50V Bipolar Transistor FP204-TL-E

Description
BIP PNP+NPN 2A 50V Product overview: FP204-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 2A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FP204-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BIP PNP+NPN 2A 50V Product overview: FP204-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 2A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FP204-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2A 50V Bipolar Transistor - 276-FP204-TL-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2A 50V Bipolar Transistor
276-FP204-TL-E
2A 50V Bipolar Transistor 276-FP204-TL-E
BIP PNP+NPN 2A 50V Product overview: FP204-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 2A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FP204-TL-E can be used for catalog matching and distributor lookup.

BIP PNP+NPN 2A 50V Product overview: FP204-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 2A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FP204-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - FP204-TL-E - 264450-FP204-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FP204-TL-E
264450-FP204-TL-E
TRANSISTORS - Transistors (BJT) - Single - FP204-TL-E 264450-FP204-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 264450-FP204-TL-E Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 264450-FP204-TL-E
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FP204-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FP204-TL-E
BIP PNP+NPN 2A 50V

BIP PNP+NPN 2A 50V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-FP204-TL-E 264450-FP204-TL-E FP204-TL-E
Product Name 2A 50V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - FP204-TL-E Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk
Packing Method Bulk Bulk; Bulk
IC(max) 2000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - 232175-BC818-16W E6327 - Win Source Electronics
Specs
Package Type SOT3; SOT323
View Details
2 suppliers
80 V, 500 mA PNP general-purpose transistors - BC806-25R - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
View Details
4 suppliers
Bipolar Transistors - 2156600P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; SOT-223
View Details