onsemi TRANSISTORS - Transistors (BJT) - Single - FP105-TL-E FP105-TL-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 264420-FP105-TL-E Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 264420-FP105-TL-E Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - FP105-TL-E - 264420-FP105-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FP105-TL-E
264420-FP105-TL-E
TRANSISTORS - Transistors (BJT) - Single - FP105-TL-E 264420-FP105-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 264420-FP105-TL-E Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 264420-FP105-TL-E
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now
2A 50V Bipolar Transistor - 276-FP105-TL-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2A 50V Bipolar Transistor
276-FP105-TL-E
2A 50V Bipolar Transistor 276-FP105-TL-E
BIP PNP+SBD 2A 50V Product overview: FP105-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 2A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FP105-TL-E can be used for catalog matching and distributor lookup.

BIP PNP+SBD 2A 50V Product overview: FP105-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 2A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FP105-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FP105-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FP105-TL-E
BIP PNP+SBD 2A 50V

BIP PNP+SBD 2A 50V

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 264420-FP105-TL-E 276-FP105-TL-E FP105-TL-E
Product Name TRANSISTORS - Transistors (BJT) - Single - FP105-TL-E 2A 50V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1659756 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817K-16HVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers
50V SOT23 Bipolar Transistor - 292-BCR553E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 500000 milliamps
View Details
6 suppliers