onsemi 3A 11V Bipolar Transistor FP102-TL-E

Description
3A, 11V, PNP Product overview: FP102-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 11V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 11V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FP102-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3A, 11V, PNP Product overview: FP102-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 11V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 11V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FP102-TL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3A 11V Bipolar Transistor - 276-FP102-TL-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A 11V Bipolar Transistor
276-FP102-TL-E
3A 11V Bipolar Transistor 276-FP102-TL-E
3A, 11V, PNP Product overview: FP102-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 11V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 11V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FP102-TL-E can be used for catalog matching and distributor lookup.

3A, 11V, PNP Product overview: FP102-TL-E from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 11V. Search-friendly keywords include transistor, BJT, switching, amplification, 3A, 11V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FP102-TL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - FP102-TL-E - 738293-FP102-TL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FP102-TL-E
738293-FP102-TL-E
TRANSISTORS - Transistors (BJT) - Single - FP102-TL-E 738293-FP102-TL-E
Manufacturer: ON Semiconductor Win Source Part Number: 738293-FP102-TL-E Manufacturer Homepage: www.onsemi.com Reference case: SOT89 Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 738293-FP102-TL-E
Manufacturer Homepage: www.onsemi.com
Reference case: SOT89
Reference Date Code: 08+
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FP102-TL-E
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FP102-TL-E
3A, 11V, PNP

3A, 11V, PNP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-FP102-TL-E 738293-FP102-TL-E FP102-TL-E
Product Name 3A 11V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - FP102-TL-E Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Bulk
Unlock Full Specs
to access all available technical data