Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175052-FODM8801C
Series: OptoHit
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 4-SOIC (0.173", 4.40mm)
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.35V
Rise / Fall Time (Typ): 5μs, 5.5μs
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Turn On / Turn Off Time (Typ): 6μs, 6μs
Family Name: FODM8801C
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 4-Mini-Flat
Output Voltage MAX: 75V
Output Current per Channel: 30mA
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 200% @ 1mA
Current Transfer Ratio (Maximum): 400% @ 1mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): EL3H7(I)(EA)-VG; TLP285(V4-GR,F); PS2861B-1Y-V-A;
Introduction Date: March 18, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
Transistor Output Optocouplers OptoHiT Phototrans 75V 1-Ch CTR 400% Product overview: FODM8801C from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V. Search-friendly keywords include transistor, BJT, switching, amplification, 75V, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FODM8801C can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1175052-FODM8801C | 903-FODM8801C |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - FODM8801C | 75V Bipolar Transistor |
| Package Type | SOT3 | Tube |