The FODM8801BR2V is a high-temperature phototransistor optocoupler in a half-pitch mini-flat 4-pin package, measuring 2.4 mm maximum standoff height with 1.27 mm lead pitch. It features an aluminum gallium arsenide infrared LED optically coupled to a phototransistor, offering an input-output isolation voltage of 3750 VAC RMS for one minute and compliance with C-UL/UL1577 and DIN EN/IEC60747-5-5 safety standards. The device operates from -40°C to 125°C, supports reflow soldering up to 245°C, and provides a current transfer ratio (CTR) range of 130% to 260% at 1.0 mA input current and 5 V collector-emitter voltage. It has 5 mm minimum creepage and clearance and is offered in a Pb-free configuration. The part is suitable for DC-DC converters, ground-loop isolation, and industrial control applications.
Transistor Output Optocouplers VDE tested, OptoHiT Hi Temp Phototranstr Product overview: FODM8801BR2V from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FODM8801BR2V can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FODM8801BR2V |
| Product Name | Bipolar Transistor |
| Package Type | Reel |