onsemi Optoisolators - Transistor, Photovoltaic Output - FODM8801AR2 FODM8801AR2

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175051-FODM8801AR2 Series: OptoHit Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 4-SOIC (0.173", 4.40mm) Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.35V Rise / Fall Time (Typ): 5μs, 5.5μs Number of Channels: 1 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 6μs, 6μs Family Name: FODM8801A Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-Mini-Flat Output Voltage MAX: 75V Output Current per Channel: 30mA Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 80% @ 1mA Current Transfer Ratio (Maximum): 160% @ 1mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): PS2861B-1Y-V-A; PS2861B-1-V; PS2801-1-V-F3-P-A; Introduction Date: March 18, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175051-FODM8801AR2 Series: OptoHit Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 4-SOIC (0.173", 4.40mm) Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.35V Rise / Fall Time (Typ): 5μs, 5.5μs Number of Channels: 1 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 6μs, 6μs Family Name: FODM8801A Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-Mini-Flat Output Voltage MAX: 75V Output Current per Channel: 30mA Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 80% @ 1mA Current Transfer Ratio (Maximum): 160% @ 1mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): PS2861B-1Y-V-A; PS2861B-1-V; PS2801-1-V-F3-P-A; Introduction Date: March 18, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - FODM8801AR2 - 1175051-FODM8801AR2 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FODM8801AR2
1175051-FODM8801AR2
Optoisolators - Transistor, Photovoltaic Output - FODM8801AR2 1175051-FODM8801AR2
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1175051-FODM8801AR2 Series: OptoHit Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 4-SOIC (0.173", 4.40mm) Mounting: SMD Output Type: Transistor Input Type: DC Voltage - Forward (Vf) (Typ): 1.35V Rise / Fall Time (Typ): 5μs, 5.5μs Number of Channels: 1 Voltage - Isolation: 3750Vrms Turn On / Turn Off Time (Typ): 6μs, 6μs Family Name: FODM8801A Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 4-Mini-Flat Output Voltage MAX: 75V Output Current per Channel: 30mA Current - DC Forward (If) (Maximum): 20mA Current Transfer Ratio (Minimum): 80% @ 1mA Current Transfer Ratio (Maximum): 160% @ 1mA Vce Saturation (Maximum): 400mV Alternative Parts (Cross-Reference): PS2861B-1Y-V-A; PS2861B-1-V; PS2801-1-V-F3-P-A; Introduction Date: March 18, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1175051-FODM8801AR2
Series: OptoHit
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 4-SOIC (0.173", 4.40mm)
Mounting: SMD
Output Type: Transistor
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.35V
Rise / Fall Time (Typ): 5μs, 5.5μs
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Turn On / Turn Off Time (Typ): 6μs, 6μs
Family Name: FODM8801A
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 4-Mini-Flat
Output Voltage MAX: 75V
Output Current per Channel: 30mA
Current - DC Forward (If) (Maximum): 20mA
Current Transfer Ratio (Minimum): 80% @ 1mA
Current Transfer Ratio (Maximum): 160% @ 1mA
Vce Saturation (Maximum): 400mV
Alternative Parts (Cross-Reference): PS2861B-1Y-V-A; PS2861B-1-V; PS2801-1-V-F3-P-A;
Introduction Date: March 18, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1175051-FODM8801AR2
Product Name Optoisolators - Transistor, Photovoltaic Output - FODM8801AR2
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2441839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting SIP-3
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details
Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-105/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details