onsemi Electronic Surplus - FODM8071 FODM8071

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175049-FODM8071 Packaging: Tube Mounting Style: SMD Output Type: Push-Pull, Totem Pole Data Rate: 20Mbps Input Type: DC Current - Output / Channel: 10mA Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 5-Mini-Flat Temperature Range - Operating: -40°C ~ 110°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SOIC , 5 Leads Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 55ns, 55ns Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 5.8ns, 5.3ns Voltage - Forward (Vf): 1.35V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175049-FODM8071 Packaging: Tube Mounting Style: SMD Output Type: Push-Pull, Totem Pole Data Rate: 20Mbps Input Type: DC Current - Output / Channel: 10mA Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 5-Mini-Flat Temperature Range - Operating: -40°C ~ 110°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SOIC , 5 Leads Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 55ns, 55ns Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 5.8ns, 5.3ns Voltage - Forward (Vf): 1.35V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FODM8071 - 1175049-FODM8071 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FODM8071
1175049-FODM8071
Electronic Surplus - FODM8071 1175049-FODM8071
Manufacturer: ON Semiconductor Win Source Part Number: 1175049-FODM8071 Packaging: Tube Mounting Style: SMD Output Type: Push-Pull, Totem Pole Data Rate: 20Mbps Input Type: DC Current - Output / Channel: 10mA Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 5-Mini-Flat Temperature Range - Operating: -40°C ~ 110°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SOIC , 5 Leads Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 20kV/μs Propagation Delay tpLH / tpHL (Maximum): 55ns, 55ns Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 3V ~ 5.5V Rise / Fall Time: 5.8ns, 5.3ns Voltage - Forward (Vf): 1.35V

Manufacturer: ON Semiconductor
Win Source Part Number: 1175049-FODM8071
Packaging: Tube
Mounting Style: SMD
Output Type: Push-Pull, Totem Pole
Data Rate: 20Mbps
Input Type: DC
Current - Output / Channel: 10mA
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Categories: Isolators
Supplier Device Package: 5-Mini-Flat
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-SOIC , 5 Leads
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 20kV/μs
Propagation Delay tpLH / tpHL (Maximum): 55ns, 55ns
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 3V ~ 5.5V
Rise / Fall Time: 5.8ns, 5.3ns
Voltage - Forward (Vf): 1.35V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1175049-FODM8071
Product Name Electronic Surplus - FODM8071
Supply Voltage 3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS20DMQB - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Logic Gates - 2139003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Gates and Inverters - 1727-3133-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers