The FODM453 optocoupler is a high-speed transistor optocoupler featuring an AlGaAs LED coupled to a photodetector transistor in a 5-pin mini flat package measuring 4.1 mm × 4.4 mm with 2.54 mm pin pitch. It provides a common mode transient immunity of 15 kV/µs at VCM = 1500 V and operates over a temperature range of -40°C to +85°C. The device supports 565 Vpeak working insulation voltage, 3750 VRMS isolation test voltage, and is certified to UL 94 V-0 and VDE 0884 standards. It features a 1 Mbit/s data rate, 20% to 50% current transfer ratio, and is Pb-free with 260°C reflow compatibility.
OPTOISO 3.75KV TRANSISTOR 5MFP Product overview: FODM453R1V from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FODM453R1V can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FODM453R1V |
| Product Name | 3.75KV Bipolar Transistor |
| IC(max) | 8 milliamps |