The FODM453 optocoupler is a high-speed device consisting of an AlGaAs LED optically coupled to a photo-transistor, packaged in a compact 5-pin mini flat package measuring 4.1 mm × 4.4 mm with a 2.54 mm pitch. It supports a maximum insulation voltage of 565 Vpeak and a withstand insulation voltage of 3750 Vrms, with a common mode transient immunity of 15 kV/μs at 1500 V. It operates from −40°C to +85°C, meets UL 94 V-0 and VDE 0884 standards, and is certified for IEC 60747-5-5. The device is Pb-free and compatible with 260°C reflow soldering.
OPTOISO 3.75KV TRANSISTOR 5MFP Product overview: FODM453R1 from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75KV. Search-friendly keywords include transistor, BJT, switching, amplification, 3.75KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-FODM453R1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-FODM453R1 |
| Product Name | 3.75KV Bipolar Transistor |
| IC(max) | 8 milliamps |