The FODM453 is a high-speed transistor optocoupler consisting of an AlGaAs LED optically coupled to a photo-detector transistor, housed in a 5-pin mini flat package measuring 4.1 mm × 4.4 mm with a 2.54 mm pin pitch. It achieves a data rate of 1 Mbit/s and features a common mode transient immunity of 15 kV/μs at VCM = 1500 V. The device operates from −40°C to +85°C, supports 260°C reflow for Pb-free assembly, and meets UL 94 V-0, UL Recognized (File E90700), and VDE0884 (File 136480) safety standards. Maximum isolation voltage is 3750 VRMS, with a working insulation voltage of 565 Vpeak and 5.0 mm creepage and clearance. It is designed for applications including line receivers, TTL/CMOS interface, and pulse transformer replacement.
High Speed Optocouplers 1 Mbit/s SCHS/CMR Transistor Output Product overview: FODM453 from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FODM453 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 902-FODM453 |
| Product Name | Bipolar Transistor |
| Package Type | Tube |