onsemi Optoisolators - Transistor, Photovoltaic Output - FODM452V FODM452V

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175048-FODM452V Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 5-Mini-Flat Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 20V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SOIC , 5 Leads Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 20% at 16mA Current Transfer Ratio (Maximum): 50% at 16mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 400ns, 350ns Voltage - Forward (Vf): 1.6V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1175048-FODM452V Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 5-Mini-Flat Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 20V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SOIC , 5 Leads Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 20% at 16mA Current Transfer Ratio (Maximum): 50% at 16mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 400ns, 350ns Voltage - Forward (Vf): 1.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - FODM452V - 1175048-FODM452V - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - FODM452V
1175048-FODM452V
Optoisolators - Transistor, Photovoltaic Output - FODM452V 1175048-FODM452V
Manufacturer: ON Semiconductor Win Source Part Number: 1175048-FODM452V Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 8mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 5-Mini-Flat Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 20V Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-SOIC , 5 Leads Current - DC Forward (If) (Maximum): 25mA Current Transfer Ratio (Minimum): 20% at 16mA Current Transfer Ratio (Maximum): 50% at 16mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 400ns, 350ns Voltage - Forward (Vf): 1.6V

Manufacturer: ON Semiconductor
Win Source Part Number: 1175048-FODM452V
Packaging: Tube
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 8mA
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 5-Mini-Flat
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 20V
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-SOIC , 5 Leads
Current - DC Forward (If) (Maximum): 25mA
Current Transfer Ratio (Minimum): 20% at 16mA
Current Transfer Ratio (Maximum): 50% at 16mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 400ns, 350ns
Voltage - Forward (Vf): 1.6V

Buy Now
Singapore, Singapore
Bipolar Transistor
902-FODM452V
Bipolar Transistor 902-FODM452V
High Speed Optocouplers HS Transistor Output Optocoupler Product overview: FODM452V from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FODM452V can be used for catalog matching and distributor lookup.

High Speed Optocouplers HS Transistor Output Optocoupler Product overview: FODM452V from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-FODM452V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category RF Transistors Bipolar RF Transistors
Product Number 1175048-FODM452V 902-FODM452V
Product Name Optoisolators - Transistor, Photovoltaic Output - FODM452V Bipolar Transistor
Package Type SOT3 Tube
Packing Method Tube; Tube Tube
TJ -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data